Murata Power Solutions Ferrite Beads and Chips BLM41PG750SN1L

Description
75 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 15mOhm
Request a Quote Datasheet
Description
75 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 15mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-4013-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4013-1-ND
Ferrite Beads and Chips 490-4013-1-ND
75 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 15mOhm

75 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4013-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4013-6-ND
Ferrite Beads and Chips 490-4013-6-ND
75 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 15mOhm

75 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-4013-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-4013-2-ND
Ferrite Beads and Chips 490-4013-2-ND
75 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 15mOhm

75 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 15mOhm

Buy Now Datasheet
Ferrite Beads - 1888659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1888659P
Ferrite Beads 1888659P
Murata BLM41PG750SN1L Ferrite Bead

Murata BLM41PG750SN1L Ferrite Bead

Supplier's Site
Ferrite Beads - 1888659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1888659
Ferrite Beads 1888659
Murata BLM41PG750SN1L Ferrite Bead

Murata BLM41PG750SN1L Ferrite Bead

Supplier's Site
Ferrite Beads - 1253119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1253119
Ferrite Beads 1253119
Murata BLM41PG750SN1L Ferrite Bead

Murata BLM41PG750SN1L Ferrite Bead

Supplier's Site
75 OHM Inductor and Choke - 841-BLM41PG750SN1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM Inductor and Choke
841-BLM41PG750SN1L
75 OHM Inductor and Choke 841-BLM41PG750SN1L
FERRITE BEAD 75 OHM 1806 1LN Product overview: BLM41PG750SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41PG750SN1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 75 OHM 1806 1LN Product overview: BLM41PG750SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41PG750SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM41PG750SN1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM41PG750SN1L
15mΩ ±25% 75Ω@100MHz 1806 Ferrite Beads ROHS

15mΩ ±25% 75Ω@100MHz 1806 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 0.015Ohm, 3.5A, 1806; Ferrite Case Style Murata - 69K6466 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.015Ohm, 3.5A, 1806; Ferrite Case Style Murata
69K6466
Ferrite Bead, 0.015Ohm, 3.5A, 1806; Ferrite Case Style Murata 69K6466
FERRITE BEAD, 0.015OHM, 3.5A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:75ohm; DC Current Rating:3.5A; Product Range:BLM41P Series; DC Resistance Max:0.015ohm; Impedance Tolerance:-; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes

FERRITE BEAD, 0.015OHM, 3.5A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:75ohm; DC Current Rating:3.5A; Product Range:BLM41P Series; DC Resistance Max:0.015ohm; Impedance Tolerance:-; Product Length:4.5mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-4013-1-ND 1888659P 1888659 841-BLM41PG750SN1L BLM41PG750SN1L 69K6466
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 75 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 0.015Ohm, 3.5A, 1806; Ferrite Case Style Murata
DCR 0.0150 ohms 0.0150 ohms 0.0150 ohms
Rated DC Current 3500 milliamps 3500 milliamps 3500 milliamps 3500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details