Murata Power Solutions Ferrite Beads BLM41PG600SN1L

Description
Murata BLM41PG600SN1L Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM41PG600SN1L Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1888665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1888665
Ferrite Beads 1888665
Murata BLM41PG600SN1L Ferrite Bead

Murata BLM41PG600SN1L Ferrite Bead

Supplier's Site
Ferrite Beads - 1888665P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1888665P
Ferrite Beads 1888665P
Murata BLM41PG600SN1L Ferrite Bead

Murata BLM41PG600SN1L Ferrite Bead

Supplier's Site
Ferrite Beads - 1253120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1253120
Ferrite Beads 1253120
Murata BLM41PG600SN1L Ferrite Bead

Murata BLM41PG600SN1L Ferrite Bead

Supplier's Site
60 OHM Inductor and Choke - 841-BLM41PG600SN1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-BLM41PG600SN1L
60 OHM Inductor and Choke 841-BLM41PG600SN1L
FERRITE BEAD 60 OHM 1806 1LN Product overview: BLM41PG600SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41PG600SN1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 1806 1LN Product overview: BLM41PG600SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41PG600SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-1058-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1058-2-ND
Ferrite Beads and Chips 490-1058-2-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1058-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1058-1-ND
Ferrite Beads and Chips 490-1058-1-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1058-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1058-6-ND
Ferrite Beads and Chips 490-1058-6-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Bead, 0.009Ohm, 6A, 1806; Ferrite Case Style Murata - 96K7001 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.009Ohm, 6A, 1806; Ferrite Case Style Murata
96K7001
Ferrite Bead, 0.009Ohm, 6A, 1806; Ferrite Case Style Murata 96K7001
FERRITE BEAD, 0.009OHM, 6A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:60ohm; DC Current Rating:6A; Product Range:BLM41P Series; DC Resistance Max:0.009ohm; Impedance Tolerance:-; Product Length:4.5mm; Product Width:1.6mmRoHS Compliant: Yes

FERRITE BEAD, 0.009OHM, 6A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:60ohm; DC Current Rating:6A; Product Range:BLM41P Series; DC Resistance Max:0.009ohm; Impedance Tolerance:-; Product Length:4.5mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM41PG600SN1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM41PG600SN1L
9mΩ ±25% 60Ω@100MHz 1806 Ferrite Beads ROHS

9mΩ ±25% 60Ω@100MHz 1806 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 1888665 1888665P 841-BLM41PG600SN1L 490-1058-2-ND 96K7001 BLM41PG600SN1L
Product Name Ferrite Beads Ferrite Beads 60 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 0.009Ohm, 6A, 1806; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Application Emi suppression, power supplies
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 1806 (4516m) 1806
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers