Win Source Part Number: 1369198-BLM41PG102SZ
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM41
Product Status: Active
Features: Automotive
Package / Case: 1806 (4516 Metric)
Base Product Number: BLM41PG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.071" (1.80mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 90mOhm
FERRITE BEAD 1K OHM 1806 1LN Product overview: BLM41PG102SZ1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41PG102SZ1L can be used for catalog matching and distributor lookup.
FERRITE BEAD 1 KOHM 1806 1LN
FERRITE BEAD 1 KOHM 1806 1LN
1 Power Line Ferrite Bead 1806 (4516 Metric) 1.5A 90mOhm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369198-BLM41PG102SZ1L | 841-BLM41PG102SZ1L | 490-BLM41PG102SZ1LDKR-ND |
| Product Name | Filters - Ferrite Beads and Chips | Inductor and Choke | Ferrite Beads and Chips |
| Core Material | Ferrite | ||
| DCR | 0.0900 ohms | 0.0900 ohms | |
| Rated DC Current | 1500 milliamps | 1500 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Impedance | 1000 ohms | 1000 ohms |