FERRITE BEAD 1K OHM 1806 1LN Product overview: BLM41PG102SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41PG102SN1L can be used for catalog matching and distributor lookup.
Murata BLM41PG102SN1L Ferrite Bead
Murata BLM41PG102SN1L Ferrite Bead
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 1.5A 90mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 1.5A 90mOhm
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 1.5A 90mOhm
FERRITE BEAD, 1806 CASE, 1KOHM; Ferrite Case Style:1806 [4516 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:1.5A; Product Range:EMIFIL BLM41P Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes
90mΩ ±25% 1kΩ@100MHz 1806 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM41PG102SN1L | 7241598 | 7241598P | 490-1061-6-ND | 78X5990 | BLM41PG102SN1L |
| Product Name | Inductor and Choke | Ferrite Beads | Ferrite Beads | Ferrite Beads and Chips | Ferrite Bead, 1806 Case, 1Kohm; Ferrite Case Style Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||||
| Technology | Multi-Layer | |||||
| Inductance Tolerance | 25 (+/- %) | |||||
| Impedance | 1000 ohms | 1000 ohms | 1000 ohms |