Murata Electronics EMI / RFI Components - BLM41PF800SH1L BLM41PF800SH1L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113734-BLM41PF800SH 1L Termination: SMD/SMT Length: 4.5 mm Tolerance: 25 % Impedance: 80 Ω Test Frequency: 100 MHz Height: 1.6 mm Number of Pins: 1806 Width: 1.6 mm Categories: EMI / RFI Components DC Resistance (DCR): 1.8 Ω Case / Package: 1806 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Max DC Current: 50 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113734-BLM41PF800SH 1L Termination: SMD/SMT Length: 4.5 mm Tolerance: 25 % Impedance: 80 Ω Test Frequency: 100 MHz Height: 1.6 mm Number of Pins: 1806 Width: 1.6 mm Categories: EMI / RFI Components DC Resistance (DCR): 1.8 Ω Case / Package: 1806 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Max DC Current: 50 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - BLM41PF800SH1L - 1113734-BLM41PF800SH1L - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - BLM41PF800SH1L
1113734-BLM41PF800SH1L
EMI / RFI Components - BLM41PF800SH1L 1113734-BLM41PF800SH1L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113734-BLM41PF800SH 1L Termination: SMD/SMT Length: 4.5 mm Tolerance: 25 % Impedance: 80 Ω Test Frequency: 100 MHz Height: 1.6 mm Number of Pins: 1806 Width: 1.6 mm Categories: EMI / RFI Components DC Resistance (DCR): 1.8 Ω Case / Package: 1806 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Max DC Current: 50 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113734-BLM41PF800SH1L
Termination: SMD/SMT
Length: 4.5 mm
Tolerance: 25 %
Impedance: 80 Ω
Test Frequency: 100 MHz
Height: 1.6 mm
Number of Pins: 1806
Width: 1.6 mm
Categories: EMI / RFI Components
DC Resistance (DCR): 1.8 Ω
Case / Package: 1806
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Max DC Current: 50 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1113734-BLM41PF800SH1L
Product Name EMI / RFI Components - BLM41PF800SH1L
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details