Murata Electronics Ferrite Beads and Chips - BLM31SN500SH1L BLM31SN500SH1L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913370-BLM31SN500SH1 L Series: EMIFIL®, BLM31 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31SN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-13268-6, 490-13268-1, 490-13268-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913370-BLM31SN500SH1 L Series: EMIFIL®, BLM31 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31SN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-13268-6, 490-13268-1, 490-13268-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM31SN500SH1L - BLM31SN500SH1L - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM31SN500SH1L
BLM31SN500SH1L
Ferrite Beads and Chips - BLM31SN500SH1L BLM31SN500SH1L
Manufacturer: Murata Electronics North America Win Source Part Number: 913370-BLM31SN500SH1 L Series: EMIFIL®, BLM31 Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31SN Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-13268-6, 490-13268-1, 490-13268-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 913370-BLM31SN500SH1L
Series: EMIFIL®, BLM31
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM31SN
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-13268-6, 490-13268-1, 490-13268-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM31SN500SH1L
Product Name Ferrite Beads and Chips - BLM31SN500SH1L
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
ESD Safe Tweezer -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Silicon Carbide Beam -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details