Murata Power Solutions Ferrite Beads and Chips BLM31PG601SN1L

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-1057-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1057-2-ND
Ferrite Beads and Chips 490-1057-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1057-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1057-1-ND
Ferrite Beads and Chips 490-1057-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1057-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1057-6-ND
Ferrite Beads and Chips 490-1057-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm

Buy Now Datasheet
Ferrite Beads - 7241582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241582
Ferrite Beads 7241582
Murata BLM31PG601SN1L Ferrite Bead

Murata BLM31PG601SN1L Ferrite Bead

Supplier's Site
Ferrite Beads - 7241582P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241582P
Ferrite Beads 7241582P
Murata BLM31PG601SN1L Ferrite Bead

Murata BLM31PG601SN1L Ferrite Bead

Supplier's Site
Ferrite Beads - 1669827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669827
Ferrite Beads 1669827
Murata BLM31PG601SN1L Ferrite Bead

Murata BLM31PG601SN1L Ferrite Bead

Supplier's Site
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM31PG601SN1L
600 OHM Inductor and Choke 841-BLM31PG601SN1L
FERRITE BEAD 600 OHM 1206 1LN Product overview: BLM31PG601SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG601SN1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 1206 1LN Product overview: BLM31PG601SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG601SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 600R, 1.5A, 1206; Ferrite Case Style Murata - 02AC3398 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 600R, 1.5A, 1206; Ferrite Case Style Murata
02AC3398
Ferrite Bead, 600R, 1.5A, 1206; Ferrite Case Style Murata 02AC3398
FERRITE BEAD, 600R, 1.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1.5A; Product Range:EMIFIL BLM31P Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, 600R, 1.5A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:600ohm; DC Current Rating:1.5A; Product Range:EMIFIL BLM31P Series; DC Resistance Max:0.08ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM31PG601SN1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM31PG601SN1L
80mΩ ±25% 600Ω@100MHz 1206 Ferrite Beads ROHS

80mΩ ±25% 600Ω@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-1057-2-ND 7241582 7241582P 841-BLM31PG601SN1L 02AC3398 BLM31PG601SN1L
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 600 OHM Inductor and Choke Ferrite Bead, 600R, 1.5A, 1206; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0800 ohms 0.0800 ohms 0.0800 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers