Murata BLM31PG601SH1L Ferrite Bead
Murata BLM31PG601SH1L Ferrite Bead
Murata BLM31PG601SH1L Ferrite Bead
FERRITE BEAD 600 OHM 1206 1LN Product overview: BLM31PG601SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG601SH1L can be used for catalog matching and distributor lookup.
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 1.5A 80mOhm
80mΩ ±25% 600Ω@100MHz 1206 Ferrite Beads ROHS
FERRITE BEAD, AEC-Q200, 1206, 1.5A ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 8390825P | 8390825 | 841-BLM31PG601SH1L | 490-7828-6-ND | BLM31PG601SH1L | 76AH5090 |
| Product Name | Ferrite Beads | Ferrite Beads | 600 OHM Inductor and Choke | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, Aec-Q200, 1206, 1.5A Rohs Compliant Murata |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Core Material | Ferrite | Ferrite | ||||
| Rated DC Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||
| Impedance | 600 ohms | 600 ohms | 600 ohms | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |