Murata Electronics Ferrite Beads and Chips BLM31KN801SH1L

Description
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm
Request a Quote Datasheet
Description
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16535-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16535-6-ND
Ferrite Beads and Chips 490-16535-6-ND
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm

800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16535-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16535-1-ND
Ferrite Beads and Chips 490-16535-1-ND
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm

800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16535-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16535-2-ND
Ferrite Beads and Chips 490-16535-2-ND
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm

800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm

Buy Now Datasheet
800 OHM Inductor and Choke - 841-BLM31KN801SH1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800 OHM Inductor and Choke
841-BLM31KN801SH1L
800 OHM Inductor and Choke 841-BLM31KN801SH1L
FERRITE BEAD 800 OHM 1206 1LN Product overview: BLM31KN801SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN801SH1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 800 OHM 1206 1LN Product overview: BLM31KN801SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN801SH1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 1206, 2.5A Rohs Compliant Murata - 76AH5086 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1206, 2.5A Rohs Compliant Murata
76AH5086
Ferrite Bead, Aec-Q200, 1206, 2.5A Rohs Compliant Murata 76AH5086
FERRITE BEAD, AEC-Q200, 1206, 2.5A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 1206, 2.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-16535-6-ND 841-BLM31KN801SH1L 76AH5086
Product Name Ferrite Beads and Chips 800 OHM Inductor and Choke Ferrite Bead, Aec-Q200, 1206, 2.5A Rohs Compliant Murata
DCR 0.0500 ohms
Rated DC Current 2500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0.0012uH 250MHz 1.1A Inductor and Choke - 71-0603CT-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details