Murata Electronics Filters Ferrite Beads and Chips BLM31KN471SZ1L

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Ferrite Beads and Chips Series: BLM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Impedance @ Frequency: 470 Ohms @ 100 MHz Operating Temperature: -55°C ~ 125°C Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Ferrite Beads and Chips Series: BLM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Impedance @ Frequency: 470 Ohms @ 100 MHz Operating Temperature: -55°C ~ 125°C Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters Ferrite Beads and Chips - BLM31KN471SZ1L - Win Source Electronics
Laguna Hills, CA, United States
Filters Ferrite Beads and Chips
BLM31KN471SZ1L
Filters Ferrite Beads and Chips BLM31KN471SZ1L
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Filters Ferrite Beads and Chips Series: BLM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Filter Type: Power Line Impedance @ Frequency: 470 Ohms @ 100 MHz Operating Temperature: -55°C ~ 125°C Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Filters Ferrite Beads and Chips
Series: BLM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Filter Type: Power Line
Impedance @ Frequency: 470 Ohms @ 100 MHz
Operating Temperature: -55°C ~ 125°C
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM31KN471SZ1L
Product Name Filters Ferrite Beads and Chips
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details