Murata Electronics Ferrite Beads and Chips BLM31KN121SZ1L

Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16525-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16525-6-ND
Ferrite Beads and Chips 490-16525-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16525-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16525-1-ND
Ferrite Beads and Chips 490-16525-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16525-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16525-2-ND
Ferrite Beads and Chips 490-16525-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 1206, 6A Rohs Compliant Murata - 76AH5079 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1206, 6A Rohs Compliant Murata
76AH5079
Ferrite Bead, Aec-Q200, 1206, 6A Rohs Compliant Murata 76AH5079
FERRITE BEAD, AEC-Q200, 1206, 6A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 1206, 6A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM31KN121SZ1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM31KN121SZ1L
9mΩ ±25% 120Ω@100MHz 1206 Ferrite Beads ROHS

9mΩ ±25% 120Ω@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 490-16525-6-ND 76AH5079 BLM31KN121SZ1L
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 1206, 6A Rohs Compliant Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0090 ohms 0.0090 ohms
Rated DC Current 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176746-6 - TE Connectivity
Specs
Impedance 15 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0402CS-39NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers