Murata Electronics Ferrite Beads and Chips BLM31KN121SN1L

Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16524-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16524-2-ND
Ferrite Beads and Chips 490-16524-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16524-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16524-6-ND
Ferrite Beads and Chips 490-16524-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16524-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16524-1-ND
Ferrite Beads and Chips 490-16524-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1275964-BLM31KN121SN1L - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1275964-BLM31KN121SN1L
Filters - Ferrite Beads and Chips 1275964-BLM31KN121SN1L
Win Source Part Number: 1275964-BLM31KN121SN 1L Category: Filters>Ferrite Beads and Chips Series: BLM Package: Tape & Reel Current Rating (Max): 6A Standard Package: 2,500 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.071" (1.80mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz DC Resistance (DCR) (Max): 9mOhm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-16524-2,490-1652 4-1,490-16524-6 Base Product Number: BLM31KN

Win Source Part Number: 1275964-BLM31KN121SN1L
Category: Filters>Ferrite Beads and Chips
Series: BLM
Package: Tape & Reel
Current Rating (Max): 6A
Standard Package: 2,500
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 9mOhm
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-16524-2,490-16524-1,490-16524-6
Base Product Number: BLM31KN

Buy Now Datasheet
Ferrite Beads - 2763659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2763659P
Ferrite Beads 2763659P
Chip Ferrite Bead 120 OHM 1206

Chip Ferrite Bead 120 OHM 1206

Supplier's Site
Ferrite Beads - 2763659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2763659
Ferrite Beads 2763659
Chip Ferrite Bead 120 OHM 1206

Chip Ferrite Bead 120 OHM 1206

Supplier's Site
Ferrite Beads - 2763658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2763658
Ferrite Beads 2763658
Chip Ferrite Bead 120 OHM 1206

Chip Ferrite Bead 120 OHM 1206

Supplier's Site
120 OHM Inductor and Choke - 841-BLM31KN121SN1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM31KN121SN1L
120 OHM Inductor and Choke 841-BLM31KN121SN1L
FERRITE BEAD 120 OHM 1206 1LN Product overview: BLM31KN121SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN121SN1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 1206 1LN Product overview: BLM31KN121SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN121SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM31KN121SN1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM31KN121SN1L
9mΩ ±25% 120Ω@100MHz 1206 Ferrite Beads ROHS

9mΩ ±25% 120Ω@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 1206, 6A Rohs Compliant Murata - 76AH5078 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1206, 6A Rohs Compliant Murata
76AH5078
Ferrite Bead, 1206, 6A Rohs Compliant Murata 76AH5078
FERRITE BEAD, 1206, 6A ROHS COMPLIANT: YES

FERRITE BEAD, 1206, 6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-16524-2-ND 1275964-BLM31KN121SN1L 2763659P 841-BLM31KN121SN1L BLM31KN121SN1L 76AH5078
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips Ferrite Beads 120 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 1206, 6A Rohs Compliant Murata
DCR 0.0090 ohms 0.0090 ohms 0.0090 ohms 0.0090 ohms
Rated DC Current 6000 milliamps 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 12 microH
Q Factor 15
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details