120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 20mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 20mOhm
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 6A 20mOhm
Murata BLM31KN121SH1L Ferrite Bead
Murata BLM31KN121SH1L Ferrite Bead
Murata BLM31KN121SH1L Ferrite Bead
FERRITE BEAD 120 OHM 1206 1LN Product overview: BLM31KN121SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN121SH1L can be used for catalog matching and distributor lookup.
FERRITE BEAD, AEC-Q200, 1206, 6A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-16523-2-ND | 2763656 | 841-BLM31KN121SH1L | 76AH5077 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | 120 OHM Inductor and Choke | Ferrite Bead, Aec-Q200, 1206, 6A Rohs Compliant Murata |
| DCR | 0.0200 ohms | |||
| Rated DC Current | 6000 milliamps | 6000 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Core Material | Ferrite |