Win Source Part Number: 1369234-BLM31KN102BH
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 1206 (3216 Metric)
Base Product Number: BLM31KN
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.071" (1.80mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 1.4A
DC Resistance (DCR) (Max): 75mOhm
1 Power Line Ferrite Bead 1206 (3216 Metric) 1.4A 75mOhm
1 Power Line Ferrite Bead 1206 (3216 Metric) 1.4A 75mOhm
1 Power Line Ferrite Bead 1206 (3216 Metric) 1.4A 75mOhm
FERRITE BEAD 1K OHM 1206 1LN Product overview: BLM31KN102BH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN102BH1L can be used for catalog matching and distributor lookup.
75mΩ ±25% 1kΩ@100MHz 1206 Ferrite Beads ROHS
FERRITE BEAD, AUTO, 1KOHM, 1.4A, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:1.4A; Product Range:BLM31KN Series; DC Resistance Max:0.075ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 1369234-BLM31KN102BH1L | 490-18083-1-ND | 841-BLM31KN102BH1L | BLM31KN102BH1L | 57AC6511 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, Auto, 1Kohm, 1.4A, 1206; Ferrite Case Style Murata |
| Core Material | Ferrite | ||||
| DCR | 0.0750 ohms | 0.0750 ohms | 0.0750 ohms | 0.0750 ohms | |
| Rated DC Current | 1400 milliamps | 1400 milliamps | 1400 milliamps | 1400 milliamps | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Impedance | 1000 ohms | 1000 ohms | 1000 ohms |