Murata Power Solutions 70Ohm 100MHz 0.2A Inductor and Choke BLM31AF700SN1L

Description
Ferrite Beads Multi-Layer 70Ohm 25% 100MHz 0.2A 0.15Ohm DCR 1206 T/R Product overview: BLM31AF700SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31AF700SN1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer 70Ohm 25% 100MHz 0.2A 0.15Ohm DCR 1206 T/R Product overview: BLM31AF700SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31AF700SN1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
70Ohm 100MHz 0.2A Inductor and Choke - 841-BLM31AF700SN1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70Ohm 100MHz 0.2A Inductor and Choke
841-BLM31AF700SN1L
70Ohm 100MHz 0.2A Inductor and Choke 841-BLM31AF700SN1L
Ferrite Beads Multi-Layer 70Ohm 25% 100MHz 0.2A 0.15Ohm DCR 1206 T/R Product overview: BLM31AF700SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31AF700SN1L can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 70Ohm 25% 100MHz 0.2A 0.15Ohm DCR 1206 T/R Product overview: BLM31AF700SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31AF700SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Ferrite Beads - BLM31AF700SN1L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Ferrite Beads
BLM31AF700SN1L
Integrated Circuits (ICs) - Ferrite Beads BLM31AF700SN1L
Integrated Circuits (ICs) - Ferrite Beads

Integrated Circuits (ICs) - Ferrite Beads

Supplier's Site
Ferrite Bead, 0.15Ohm, 200Ma, 1206; Ferrite Case Style Murata - 96K6997 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.15Ohm, 200Ma, 1206; Ferrite Case Style Murata
96K6997
Ferrite Bead, 0.15Ohm, 200Ma, 1206; Ferrite Case Style Murata 96K6997
FERRITE BEAD, 0.15OHM, 200mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:70ohm; DC Current Rating:200mA; Product Range:BLM31A Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

FERRITE BEAD, 0.15OHM, 200mA, 1206; Ferrite Case Style:1206 [3216 Metric]; Impedance:70ohm; DC Current Rating:200mA; Product Range:BLM31A Series; DC Resistance Max:0.15ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BLM31AF700SN1L BLM31AF700SN1L 96K6997
Product Name 70Ohm 100MHz 0.2A Inductor and Choke Integrated Circuits (ICs) - Ferrite Beads Ferrite Bead, 0.15Ohm, 200Ma, 1206; Ferrite Case Style Murata
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 70 ohms 70 ohms 70 ohms
Packing Method Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details