Murata Electronics EMI / RFI Components - BLM31AF700SH1L BLM31AF700SH1L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049411-BLM31AF700SH 1L Termination: SMD/SMT Length: 3.2 mm Shielding: Unshielded Mounting: SMD (SMT) Tolerance: 25 % Impedance: 70 Ω Test Frequency: 100 MHz Height: 1.1 mm Width: 1.6 mm Categories: EMI / RFI Components DC Resistance (DCR): 150 mΩ Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Max DC Current: 200 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049411-BLM31AF700SH 1L Termination: SMD/SMT Length: 3.2 mm Shielding: Unshielded Mounting: SMD (SMT) Tolerance: 25 % Impedance: 70 Ω Test Frequency: 100 MHz Height: 1.1 mm Width: 1.6 mm Categories: EMI / RFI Components DC Resistance (DCR): 150 mΩ Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Max DC Current: 200 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - BLM31AF700SH1L - 1049411-BLM31AF700SH1L - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - BLM31AF700SH1L
1049411-BLM31AF700SH1L
EMI / RFI Components - BLM31AF700SH1L 1049411-BLM31AF700SH1L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049411-BLM31AF700SH 1L Termination: SMD/SMT Length: 3.2 mm Shielding: Unshielded Mounting: SMD (SMT) Tolerance: 25 % Impedance: 70 Ω Test Frequency: 100 MHz Height: 1.1 mm Width: 1.6 mm Categories: EMI / RFI Components DC Resistance (DCR): 150 mΩ Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Max DC Current: 200 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049411-BLM31AF700SH1L
Termination: SMD/SMT
Length: 3.2 mm
Shielding: Unshielded
Mounting: SMD (SMT)
Tolerance: 25 %
Impedance: 70 Ω
Test Frequency: 100 MHz
Height: 1.1 mm
Width: 1.6 mm
Categories: EMI / RFI Components
DC Resistance (DCR): 150 mΩ
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Max DC Current: 200 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1049411-BLM31AF700SH1L
Product Name EMI / RFI Components - BLM31AF700SH1L
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details