Murata Power Solutions Ferrite Beads and Chips BLM21SP601SH1D

Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18588-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18588-2-ND
Ferrite Beads and Chips 490-18588-2-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18588-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18588-6-ND
Ferrite Beads and Chips 490-18588-6-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18588-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18588-1-ND
Ferrite Beads and Chips 490-18588-1-ND
600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A

600 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A

Buy Now Datasheet
600 OHM Inductor and Choke - 841-BLM21SP601SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 OHM Inductor and Choke
841-BLM21SP601SH1D
600 OHM Inductor and Choke 841-BLM21SP601SH1D
FERRITE BEAD 600 OHM 0805 1LN Product overview: BLM21SP601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP601SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 600 OHM 0805 1LN Product overview: BLM21SP601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP601SH1D can be used for catalog matching and distributor lookup.

Supplier's Site
Filters - Ferrite Beads and Chips - 1369092-BLM21SP601SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369092-BLM21SP601SH1D
Filters - Ferrite Beads and Chips 1369092-BLM21SP601SH1D
Win Source Part Number: 1369092-BLM21SP601SH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM21 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: BLM21SP Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.041" (1.05mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 2.3A DC Resistance (DCR) (Max): 60mOhm

Win Source Part Number: 1369092-BLM21SP601SH1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21SP
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 2.3A
DC Resistance (DCR) (Max): 60mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 600 Ohm, 0805 Rohs Compliant Murata - 65AH3974 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 600 Ohm, 0805 Rohs Compliant Murata
65AH3974
Ferrite Bead, Aec-Q200, 600 Ohm, 0805 Rohs Compliant Murata 65AH3974
FERRITE BEAD, AEC-Q200, 600 OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 600 OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 490-18588-2-ND 841-BLM21SP601SH1D 1369092-BLM21SP601SH1D 65AH3974
Product Name Ferrite Beads and Chips 600 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 600 Ohm, 0805 Rohs Compliant Murata
DCR 0.0600 ohms 0.0600 ohms
Rated DC Current 2300 milliamps 2300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details