Win Source Part Number: 1368919-BLM21SP331SN
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21SP
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 100 MHz
Current Rating (Max): 2.8A
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A
FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21SP331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP331SN1D can be used for catalog matching and distributor lookup.
40mΩ ±25% 330Ω@100MHz 0805 Ferrite Beads ROHS
FERRITE BEAD, 330 OHM, 2.8A, 0805 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 1368919-BLM21SP331SN1D | 490-18593-6-ND | 841-BLM21SP331SN1D | BLM21SP331SN1D | 65AH3967 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | 330 OHM Inductor and Choke | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 330 Ohm, 2.8A, 0805 Rohs Compliant Murata |
| Core Material | Ferrite | ||||
| Rated DC Current | 2800 milliamps | 2800 milliamps | 2800 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Impedance | 330 ohms | 330 ohms | 330 ohms | ||
| Packing Method | Tape Reel | Tape & Reel (TR) |