Murata Power Solutions 330 OHM Inductor and Choke BLM21SP331SH1D

Description
FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21SP331SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP331SH1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21SP331SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP331SH1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330 OHM Inductor and Choke - 841-BLM21SP331SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM21SP331SH1D
330 OHM Inductor and Choke 841-BLM21SP331SH1D
FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21SP331SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP331SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21SP331SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP331SH1D can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Beads and Chips - 490-18586-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18586-1-ND
Ferrite Beads and Chips 490-18586-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18586-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18586-6-ND
Ferrite Beads and Chips 490-18586-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18586-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18586-2-ND
Ferrite Beads and Chips 490-18586-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.8A

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 330 Ohm, 0805 Rohs Compliant Murata - 65AH3966 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 330 Ohm, 0805 Rohs Compliant Murata
65AH3966
Ferrite Bead, Aec-Q200, 330 Ohm, 0805 Rohs Compliant Murata 65AH3966
FERRITE BEAD, AEC-Q200, 330 OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 330 OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BLM21SP331SH1D 490-18586-1-ND 65AH3966
Product Name 330 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 330 Ohm, 0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer High Current
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details