Murata Power Solutions Ferrite Beads and Chips BLM21SP181SN1D

Description
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A
Request a Quote Datasheet
Description
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-18592-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18592-6-ND
Ferrite Beads and Chips 490-18592-6-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18592-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18592-2-ND
Ferrite Beads and Chips 490-18592-2-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18592-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18592-1-ND
Ferrite Beads and Chips 490-18592-1-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 4A

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369145-BLM21SP181SN1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369145-BLM21SP181SN1D
Filters - Ferrite Beads and Chips 1369145-BLM21SP181SN1D
Win Source Part Number: 1369145-BLM21SP181SN 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM21 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: BLM21SP Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.041" (1.05mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 180 Ohms @ 100 MHz Current Rating (Max): 4A

Win Source Part Number: 1369145-BLM21SP181SN1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21SP
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 180 Ohms @ 100 MHz
Current Rating (Max): 4A

Buy Now Datasheet
180 OHM Inductor and Choke - 841-BLM21SP181SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180 OHM Inductor and Choke
841-BLM21SP181SN1D
180 OHM Inductor and Choke 841-BLM21SP181SN1D
FERRITE BEAD 180 OHM 0805 1LN Product overview: BLM21SP181SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP181SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 180 OHM 0805 1LN Product overview: BLM21SP181SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP181SN1D can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Bead, 180 Ohm, 0402; Ferrite Case Style Murata - 65AC5849 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 180 Ohm, 0402; Ferrite Case Style Murata
65AC5849
Ferrite Bead, 180 Ohm, 0402; Ferrite Case Style Murata 65AC5849
FERRITE BEAD, 180 OHM, 0402; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:180ohm; DC Current Rating:4A; Product Range:BLM21 Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 180 OHM, 0402; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:180ohm; DC Current Rating:4A; Product Range:BLM21 Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-18592-6-ND 1369145-BLM21SP181SN1D 841-BLM21SP181SN1D 65AC5849
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 180 OHM Inductor and Choke Ferrite Bead, 180 Ohm, 0402; Ferrite Case Style Murata
Rated DC Current 4000 milliamps 4000 milliamps 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Impedance 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details