110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A
110 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 5A
Win Source Part Number: 1369240-BLM21SP111SN
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21SP
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 110 Ohms @ 100 MHz
Current Rating (Max): 5A
FERRITE BEAD 110 OHM 0805 1LN Product overview: BLM21SP111SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 110 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP111SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0805 2012 METRIC; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:110ohm; DC Current Rating:5A; Product Range:BLM21 Series; DC Resistance Max:0.013ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-18591-1-ND | 1369240-BLM21SP111SN1D | 841-BLM21SP111SN1D | 65AC5846 |
| Product Name | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | 110 OHM Inductor and Choke | Ferrite Bead, 0805 2012 Metric; Ferrite Case Style Murata |
| Rated DC Current | 5000 milliamps | 5000 milliamps | 5000 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Core Material | Ferrite | |||
| Impedance | 110 ohms | 110 ohms |