Murata Power Solutions Filters - Ferrite Beads and Chips BLM21SP102SN1D

Description
Win Source Part Number: 1350474-BLM21SP102SN 1D Category: Filters - Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 1.6A Standard Package: 4,000 Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: BLM21SP
Request a Quote Datasheet
Description
Win Source Part Number: 1350474-BLM21SP102SN 1D Category: Filters - Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 1.6A Standard Package: 4,000 Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: BLM21SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1350474-BLM21SP102SN1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1350474-BLM21SP102SN1D
Filters - Ferrite Beads and Chips 1350474-BLM21SP102SN1D
Win Source Part Number: 1350474-BLM21SP102SN 1D Category: Filters - Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Max): 1.6A Standard Package: 4,000 Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: BLM21SP

Win Source Part Number: 1350474-BLM21SP102SN1D
Category: Filters - Ferrite Beads and Chips
Series: EMIFIL®, BLM21
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Max): 1.6A
Standard Package: 4,000
Filter Type: Power Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: BLM21SP

Buy Now Datasheet
Ferrite Beads and Chips - 490-18590-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18590-2-ND
Ferrite Beads and Chips 490-18590-2-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18590-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18590-6-ND
Ferrite Beads and Chips 490-18590-6-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A

Buy Now Datasheet
Ferrite Beads and Chips - 490-18590-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-18590-1-ND
Ferrite Beads and Chips 490-18590-1-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.6A

Buy Now Datasheet
Inductor and Choke - 841-BLM21SP102SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM21SP102SN1D
Inductor and Choke 841-BLM21SP102SN1D
FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21SP102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21SP102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21SP102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Bead, 1Kohm, 1.6A, 0805 Rohs Compliant Murata - 65AH3961 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1Kohm, 1.6A, 0805 Rohs Compliant Murata
65AH3961
Ferrite Bead, 1Kohm, 1.6A, 0805 Rohs Compliant Murata 65AH3961
FERRITE BEAD, 1KOHM, 1.6A, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, 1KOHM, 1.6A, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1350474-BLM21SP102SN1D 490-18590-2-ND 841-BLM21SP102SN1D 65AH3961
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 1Kohm, 1.6A, 0805 Rohs Compliant Murata
Core Material Ferrite
Rated DC Current 1600 milliamps 1600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 1000 ohms 1000 ohms
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670511 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 330 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details