220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 200mOhm
FERRITE BEAD 220 OHM 0805 1LN Product overview: BLM21RK221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21RK221SN1D can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 490-11051-2-ND | 841-BLM21RK221SN1D |
| Product Name | Ferrite Beads and Chips | 220 OHM Inductor and Choke |
| DCR | 0.2000 ohms | |
| Rated DC Current | 200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |