Win Source Part Number: 1369164-BLM21PG600SZ
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21PG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
Current Rating (Max): 3.5A
DC Resistance (DCR) (Max): 20mOhm
FERRITE BEAD 60 OHM 0805 1LN Product overview: BLM21PG600SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG600SZ1D can be used for catalog matching and distributor lookup.
1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm
1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm
1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm
20mΩ ±25% 60Ω@100MHz 0805 Ferrite Beads ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 1369164-BLM21PG600SZ1D | 841-BLM21PG600SZ1D | 490-18103-2-ND | BLM21PG600SZ1D |
| Product Name | Filters - Ferrite Beads and Chips | 60 OHM Inductor and Choke | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Core Material | Ferrite | |||
| DCR | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms | |
| Rated DC Current | 3500 milliamps | 3500 milliamps | 3500 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Impedance | 60 ohms | 60 ohms | 60 ohms |