Murata Power Solutions Ferrite Beads and Chips BLM21PG600SH1D

Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-7824-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7824-1-ND
Ferrite Beads and Chips 490-7824-1-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7824-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7824-6-ND
Ferrite Beads and Chips 490-7824-6-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7824-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7824-2-ND
Ferrite Beads and Chips 490-7824-2-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3.5A 20mOhm

Buy Now Datasheet
60 OHM Inductor and Choke - 841-BLM21PG600SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60 OHM Inductor and Choke
841-BLM21PG600SH1D
60 OHM Inductor and Choke 841-BLM21PG600SH1D
FERRITE BEAD 60 OHM 0805 1LN Product overview: BLM21PG600SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG600SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0805 1LN Product overview: BLM21PG600SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG600SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 1225332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1225332
Ferrite Beads 1225332
Murata BLM21PG600SH1D Ferrite Bead

Murata BLM21PG600SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048543P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048543P
Ferrite Beads 1048543P
Murata BLM21PG600SH1D Ferrite Bead

Murata BLM21PG600SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048543
Ferrite Beads 1048543
Murata BLM21PG600SH1D Ferrite Bead

Murata BLM21PG600SH1D Ferrite Bead

Supplier's Site
Ferrite Bead, 0.02Ohm, 3.5A, 0805; Ferrite Case Style Murata - 87X8592 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.02Ohm, 3.5A, 0805; Ferrite Case Style Murata
87X8592
Ferrite Bead, 0.02Ohm, 3.5A, 0805; Ferrite Case Style Murata 87X8592
FERRITE BEAD, 0.02OHM, 3.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:3.5A; Product Range:BLM15A SH Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, 0.02OHM, 3.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:60ohm; DC Current Rating:3.5A; Product Range:BLM15A SH Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-7824-1-ND 841-BLM21PG600SH1D 1225332 1048543P 87X8592
Product Name Ferrite Beads and Chips 60 OHM Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Bead, 0.02Ohm, 3.5A, 0805; Ferrite Case Style Murata
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 3500 milliamps 3500 milliamps 3500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers