Murata Power Solutions Ferrite Beads and Chips BLM21PG331SH1D

Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-7823-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7823-2-ND
Ferrite Beads and Chips 490-7823-2-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7823-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7823-1-ND
Ferrite Beads and Chips 490-7823-1-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7823-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7823-6-ND
Ferrite Beads and Chips 490-7823-6-ND
330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

330 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 1.5A 70mOhm

Buy Now Datasheet
Ferrite Beads - 8390821P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390821P
Ferrite Beads 8390821P
Murata BLM21PG331SH1D Ferrite Bead

Murata BLM21PG331SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 8390821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8390821
Ferrite Beads 8390821
Murata BLM21PG331SH1D Ferrite Bead

Murata BLM21PG331SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1674993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1674993
Ferrite Beads 1674993
Murata BLM21PG331SH1D Ferrite Bead

Murata BLM21PG331SH1D Ferrite Bead

Supplier's Site
330 OHM Inductor and Choke - 841-BLM21PG331SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM21PG331SH1D
330 OHM Inductor and Choke 841-BLM21PG331SH1D
FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21PG331SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG331SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21PG331SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG331SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.07Ohm, 1.5A, 0805; Ferrite Case Style Murata - 87X8591 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.07Ohm, 1.5A, 0805; Ferrite Case Style Murata
87X8591
Ferrite Bead, 0.07Ohm, 1.5A, 0805; Ferrite Case Style Murata 87X8591
FERRITE BEAD, 0.07OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:1.5A; Product Range:BLM21P Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 0.07OHM, 1.5A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:330ohm; DC Current Rating:1.5A; Product Range:BLM21P Series; DC Resistance Max:0.07ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-7823-2-ND 8390821P 8390821 841-BLM21PG331SH1D 87X8591
Product Name Ferrite Beads and Chips Ferrite Beads Ferrite Beads 330 OHM Inductor and Choke Ferrite Bead, 0.07Ohm, 1.5A, 0805; Ferrite Case Style Murata
DCR 0.0700 ohms 0.0700 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers