Win Source Part Number: 1369224-BLM21PG331BH
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21PG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 330 Ohms @ 100 MHz
Current Rating (Max): 1A
DC Resistance (DCR) (Max): 70mOhm
FERRITE BEAD 330 OHM 0805 1LN
FERRITE BEAD 330 OHM 0805 1LN
Murata BLM21PG331BH1D Ferrite Bead
Murata BLM21PG331BH1D Ferrite Bead
Murata BLM21PG331BH1D Ferrite Bead
FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21PG331BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG331BH1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 1A, 0.07OHM, 0805 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 1369224-BLM21PG331BH1D | 490-BLM21PG331BH1DTR-ND | 2234989 | 841-BLM21PG331BH1D | 36AJ3159 |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Ferrite Beads | 330 OHM Inductor and Choke | Ferrite Bead, 1A, 0.07Ohm, 0805 Rohs Compliant Murata |
| Core Material | Ferrite | Ferrite | |||
| DCR | 0.0700 ohms | 0.0700 ohms | |||
| Rated DC Current | 1000 milliamps | 1000 milliamps | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Impedance | 330 ohms | 330 ohms | 330 ohms |