Murata Power Solutions Ferrite Beads BLM21PG300BH1D

Description
Murata BLM21PG300BH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM21PG300BH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234986
Ferrite Beads 2234986
Murata BLM21PG300BH1D Ferrite Bead

Murata BLM21PG300BH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234987P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234987P
Ferrite Beads 2234987P
Murata BLM21PG300BH1D Ferrite Bead

Murata BLM21PG300BH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234987
Ferrite Beads 2234987
Murata BLM21PG300BH1D Ferrite Bead

Murata BLM21PG300BH1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-BLM21PG300BH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21PG300BH1DDKR-ND
Ferrite Beads and Chips 490-BLM21PG300BH1DDKR-ND
20 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A 14mOhm

20 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A 14mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM21PG300BH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21PG300BH1DCT-ND
Ferrite Beads and Chips 490-BLM21PG300BH1DCT-ND
20 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A 14mOhm

20 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A 14mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM21PG300BH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21PG300BH1DTR-ND
Ferrite Beads and Chips 490-BLM21PG300BH1DTR-ND
20 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A 14mOhm

20 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 2.3A 14mOhm

Buy Now Datasheet
Singapore, Singapore
20 OHM Inductor and Choke
841-BLM21PG300BH1D
20 OHM Inductor and Choke 841-BLM21PG300BH1D
FERRITE BEAD 20 OHM 0805 1LN Product overview: BLM21PG300BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG300BH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 20 OHM 0805 1LN Product overview: BLM21PG300BH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG300BH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1026157-BLM21PG300BH1D
Filters - Ferrite Beads and Chips 1026157-BLM21PG300BH1D
Win Source Part Number: 1026157-BLM21PG300BH 1D Category: Filters>Ferrite Beads and Chips Series: BLM Features: Automotive Package: Tape & Reel Current Rating (Max): 2.3A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.041" (1.05mm) Number of Lines: 1 Impedance @ Frequency: 20 Ohms @ 100 MHz DC Resistance (DCR) (Max): 14mOhm Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-BLM21PG300BH1DTR ,490-BLM21PG300BH1DD KR,490-BLM21PG300BH1 DCT

Win Source Part Number: 1026157-BLM21PG300BH1D
Category: Filters>Ferrite Beads and Chips
Series: BLM
Features: Automotive
Package: Tape & Reel
Current Rating (Max): 2.3A
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.041" (1.05mm)
Number of Lines: 1
Impedance @ Frequency: 20 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 14mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-BLM21PG300BH1DTR,490-BLM21PG300BH1DDKR,490-BLM21PG300BH1DCT

Buy Now Datasheet
Ferrite Bead, 2.3A, 0.014Ohm, 0805 Rohs Compliant Murata - 36AJ3158 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 2.3A, 0.014Ohm, 0805 Rohs Compliant Murata
36AJ3158
Ferrite Bead, 2.3A, 0.014Ohm, 0805 Rohs Compliant Murata 36AJ3158
FERRITE BEAD, 2.3A, 0.014OHM, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, 2.3A, 0.014OHM, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 2234986 490-BLM21PG300BH1DDKR-ND 841-BLM21PG300BH1D 1026157-BLM21PG300BH1D 36AJ3158
Product Name Ferrite Beads Ferrite Beads and Chips 20 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, 2.3A, 0.014Ohm, 0805 Rohs Compliant Murata
Core Material Ferrite Ferrite
Impedance 30 ohms 30 ohms 20 ohms
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0805
DCR 0.0140 ohms 0.0140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers