Murata Electronics Ferrite Beads and Chips BLM21PG121SH1D

Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-12626-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12626-2-ND
Ferrite Beads and Chips 490-12626-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12626-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12626-1-ND
Ferrite Beads and Chips 490-12626-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-12626-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-12626-6-ND
Ferrite Beads and Chips 490-12626-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0805 (2012 Metric) 3A 30mOhm

Buy Now Datasheet
120 OHM Inductor and Choke - 841-BLM21PG121SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM21PG121SH1D
120 OHM Inductor and Choke 841-BLM21PG121SH1D
FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21PG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG121SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21PG121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21PG121SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM21PG121SH1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM21PG121SH1D
30mΩ ±25% 120Ω@100MHz 0805 Ferrite Beads ROHS

30mΩ ±25% 120Ω@100MHz 0805 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0805, 3A Rohs Compliant Murata - 76AH5072 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0805, 3A Rohs Compliant Murata
76AH5072
Ferrite Bead, Aec-Q200, 0805, 3A Rohs Compliant Murata 76AH5072
FERRITE BEAD, AEC-Q200, 0805, 3A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0805, 3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-12626-2-ND 841-BLM21PG121SH1D BLM21PG121SH1D 76AH5072
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, Aec-Q200, 0805, 3A Rohs Compliant Murata
DCR 0.0300 ohms 0.0300 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 108 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers