The Ferrite Bead, part number 73M9161, features a DC resistance of 0.35 ohms and a maximum current rating of 200 mA. It is designed in an 0805 case style, making it suitable for compact applications. This component is part of the BLM21B series, which is specifically tailored for automotive electronics. The impedance at 100 MHz is rated at 600 ohms with a tolerance of ±25%. The operating temperature range for this ferrite bead is from -55°C to +125°C, ensuring reliability in various environmental conditions. This product is RoHS compliant, aligning with modern environmental standards.
FERRITE BEAD 600 OHM 0805 1LN Product overview: BLM21BD601SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD601SH1D can be used for catalog matching and distributor lookup.
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm
600 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 350mOhm
FERRITE BEAD, 0.35OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:BLM15A SH Series; DC Resistance Max:0.35ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
350mΩ ±25% 600Ω@100MHz 0805 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM21BD601SH1D | 490-11047-6-ND | 73M9161 | BLM21BD601SH1D |
| Product Name | 600 OHM Inductor and Choke | Ferrite Beads and Chips | Ferrite Bead, 0.35Ohm, 200Ma, 0805; Ferrite Case Style Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 600 ohms | 600 ohms | 600 ohms |