Murata Electronics Ferrite Beads and Chips BLM21BD331SN1D

Description
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm
Request a Quote Datasheet
Description
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11045-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11045-1-ND
Ferrite Beads and Chips 490-11045-1-ND
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11045-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11045-6-ND
Ferrite Beads and Chips 490-11045-6-ND
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11045-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11045-2-ND
Ferrite Beads and Chips 490-11045-2-ND
330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

330 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 300mOhm

Buy Now Datasheet
330 OHM Inductor and Choke - 841-BLM21BD331SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Inductor and Choke
841-BLM21BD331SN1D
330 OHM Inductor and Choke 841-BLM21BD331SN1D
FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21BD331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD331SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 330 OHM 0805 1LN Product overview: BLM21BD331SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD331SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 490-11045-1-ND 841-BLM21BD331SN1D
Product Name Ferrite Beads and Chips 330 OHM Inductor and Choke
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details