2.7 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm
2.7 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm
2.7 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 200mA 800mOhm
Murata BLM21BD272SH1L Ferrite Bead
Murata BLM21BD272SH1L Ferrite Bead
Murata BLM21BD272SH1L Ferrite Bead
FERRITE BEAD 2.7K OHM 0805 1LN Product overview: BLM21BD272SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD272SH1L can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.8OHM, 200mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:2.7kohm; DC Current Rating:200mA; Product Range:BLM15A SH Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-11044-2-ND | 1048539 | 1048539P | 841-BLM21BD272SH1L | 73M9154 |
| Product Name | Ferrite Beads and Chips | Ferrite Beads | Ferrite Beads | Inductor and Choke | Ferrite Bead, 0.8Ohm, 200Ma, 0805; Ferrite Case Style Murata |
| DCR | 0.8000 ohms | 0.8000 ohms | |||
| Rated DC Current | 200 milliamps | 200 milliamps | 200 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Core Material | Ferrite | Ferrite |