FERRITE BEAD 2.2 KOHM 0805 1LN
FERRITE BEAD 2.2 KOHM 0805 1LN
2.2 kOhms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0805 (2012 Metric)
FERRITE BEAD 2.2K OHM 0805 1LN Product overview: BLM21BD222TH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD222TH1D can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 490-BLM21BD222TH1DCT-ND | 841-BLM21BD222TH1D |
| Product Name | Ferrite Beads and Chips | Inductor and Choke |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount | |
| Technology | Multi-Layer |