Murata Electronics Ferrite Beads and Chips BLM21BD222SH1L

Description
2.25 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 600mOhm
Request a Quote Datasheet
Description
2.25 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-11043-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11043-2-ND
Ferrite Beads and Chips 490-11043-2-ND
2.25 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 600mOhm

2.25 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11043-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11043-1-ND
Ferrite Beads and Chips 490-11043-1-ND
2.25 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 600mOhm

2.25 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11043-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11043-6-ND
Ferrite Beads and Chips 490-11043-6-ND
2.25 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 600mOhm

2.25 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 250mA 600mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM21BD222SH1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM21BD222SH1L
Inductor and Choke 841-BLM21BD222SH1L
FERRITE BEAD 2.25K OHM 0805 1LN Product overview: BLM21BD222SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD222SH1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 2.25K OHM 0805 1LN Product overview: BLM21BD222SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD222SH1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0805, 0.25A Rohs Compliant Murata - 76AH5070 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0805, 0.25A Rohs Compliant Murata
76AH5070
Ferrite Bead, Aec-Q200, 0805, 0.25A Rohs Compliant Murata 76AH5070
FERRITE BEAD, AEC-Q200, 0805, 0.25A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0805, 0.25A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-11043-2-ND 841-BLM21BD222SH1L 76AH5070
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Bead, Aec-Q200, 0805, 0.25A Rohs Compliant Murata
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details