Murata Electronics Filters - Ferrite Beads and Chips BLM21BD121SH1D

Description
Win Source Part Number: 1368922-BLM21BD121SH 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM21 Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: BLM21BD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.041" (1.05mm) Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1368922-BLM21BD121SH 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM21 Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: BLM21BD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.041" (1.05mm) Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1368922-BLM21BD121SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368922-BLM21BD121SH1D
Filters - Ferrite Beads and Chips 1368922-BLM21BD121SH1D
Win Source Part Number: 1368922-BLM21BD121SH 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM21 Product Status: Active Package / Case: 0805 (2012 Metric) Base Product Number: BLM21BD Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.041" (1.05mm) Filter Type: Differential Mode - Single Number of Lines: 1 Impedance @ Frequency: 120 Ohms @ 100 MHz

Win Source Part Number: 1368922-BLM21BD121SH1D
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM21
Product Status: Active
Package / Case: 0805 (2012 Metric)
Base Product Number: BLM21BD
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Filter Type: Differential Mode - Single
Number of Lines: 1
Impedance @ Frequency: 120 Ohms @ 100 MHz

Buy Now Datasheet
Ferrite Beads and Chips - BLM21BD121SH1D-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BLM21BD121SH1D-ND
Ferrite Beads and Chips BLM21BD121SH1D-ND
120 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0805 (2012 Metric)

120 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM21BD121SH1D
120 OHM Inductor and Choke 841-BLM21BD121SH1D
FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21BD121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD121SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21BD121SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BD121SH1D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1368922-BLM21BD121SH1D BLM21BD121SH1D-ND 841-BLM21BD121SH1D
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 120 OHM Inductor and Choke
Core Material Ferrite
Impedance 120 ohms 120 ohms
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers