Murata Power Solutions Ferrite Beads BLM21BB600SN1D

Description
Murata BLM21BB600SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM21BB600SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7241508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241508
Ferrite Beads 7241508
Murata BLM21BB600SN1D Ferrite Bead

Murata BLM21BB600SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241508P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241508P
Ferrite Beads 7241508P
Murata BLM21BB600SN1D Ferrite Bead

Murata BLM21BB600SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669867
Ferrite Beads 1669867
Murata BLM21BB600SN1D Ferrite Bead

Murata BLM21BB600SN1D Ferrite Bead

Supplier's Site
Singapore, Singapore
60 OHM Inductor and Choke
841-BLM21BB600SN1D
60 OHM Inductor and Choke 841-BLM21BB600SN1D
FERRITE BEAD 60 OHM 0805 1LN Product overview: BLM21BB600SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BB600SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 60 OHM 0805 1LN Product overview: BLM21BB600SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BB600SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-10666-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10666-2-ND
Ferrite Beads and Chips 490-10666-2-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 130mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-10666-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10666-1-ND
Ferrite Beads and Chips 490-10666-1-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 130mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-10666-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10666-6-ND
Ferrite Beads and Chips 490-10666-6-ND
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 130mOhm

60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 800mA 130mOhm

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 7241508 7241508P 841-BLM21BB600SN1D 490-10666-2-ND
Product Name Ferrite Beads Ferrite Beads 60 OHM Inductor and Choke Ferrite Beads and Chips
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Application Emi suppression filter, high speed signal lines
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 0805 (2012m) 0805
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers