Murata Power Solutions 120 OHM Inductor and Choke BLM21BB121SN1D

Description
FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21BB121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BB121SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21BB121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BB121SN1D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 OHM Inductor and Choke - 841-BLM21BB121SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM21BB121SN1D
120 OHM Inductor and Choke 841-BLM21BB121SN1D
FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21BB121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BB121SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0805 1LN Product overview: BLM21BB121SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BB121SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 490-1042-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1042-1-ND
Ferrite Beads and Chips 490-1042-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 190mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 190mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1042-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1042-6-ND
Ferrite Beads and Chips 490-1042-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 190mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 190mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-1042-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-1042-2-ND
Ferrite Beads and Chips 490-1042-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 190mOhm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 600mA 190mOhm

Buy Now Datasheet
Ferrite Beads - 7241501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241501
Ferrite Beads 7241501
Murata BLM21BB121SN1D Ferrite Bead

Murata BLM21BB121SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 7241501P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241501P
Ferrite Beads 7241501P
Murata BLM21BB121SN1D Ferrite Bead

Murata BLM21BB121SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1669865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1669865
Ferrite Beads 1669865
Murata BLM21BB121SN1D Ferrite Bead

Murata BLM21BB121SN1D Ferrite Bead

Supplier's Site
Ferrite Bead, 0.19Ohm, 600Ma, 0805; Ferrite Case Style Murata - 73M9135 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.19Ohm, 600Ma, 0805; Ferrite Case Style Murata
73M9135
Ferrite Bead, 0.19Ohm, 600Ma, 0805; Ferrite Case Style Murata 73M9135
FERRITE BEAD, 0.19OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:600mA; Product Range:BLM21B Series; DC Resistance Max:0.19ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

FERRITE BEAD, 0.19OHM, 600mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:120ohm; DC Current Rating:600mA; Product Range:BLM21B Series; DC Resistance Max:0.19ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-BLM21BB121SN1D 490-1042-1-ND 7241501 7241501P 73M9135
Product Name 120 OHM Inductor and Choke Ferrite Beads and Chips Ferrite Beads Ferrite Beads Ferrite Bead, 0.19Ohm, 600Ma, 0805; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-103161 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details