FERRITE BEAD 5 OHM 0805 1LN Product overview: BLM21BB050SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BB050SN1D can be used for catalog matching and distributor lookup.
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 20mOhm
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 20mOhm
5 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 20mOhm
20mΩ ±25% 5Ω@100MHz 0805 Ferrite Beads ROHS
FERRITE BEAD, 0.02OHM, 1A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:5ohm; DC Current Rating:1A; Product Range:BLM21B Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Product Length:2mm; Product Width:1.25mmRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM21BB050SN1D | 490-9706-2-ND | BLM21BB050SN1D | 73M9134 |
| Product Name | 5 OHM Inductor and Choke | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 0.02Ohm, 1A, 0805; Ferrite Case Style Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 5 ohms | 5 ohms | 5 ohms |