Murata Electronics Filters - Ferrite Beads and Chips BLM21BB050SH1D

Description
Win Source Part Number: 962961-BLM21BB050SH1 D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Differential Mode - Single Height (Max): 0.057" (1.45mm) Number of Lines: 1 Impedance @ Frequency: 5 Ohms @ 100 MHz Package / Case: 0805 (2012 Metric) Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): HF50ACC322513-T; HF50ACC453215-T; LBR2518T2R2M; LB2518T1R5M; LB3218T1R5M; SRN4012-2R2M; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: BLM21BB
Request a Quote Datasheet
Description
Win Source Part Number: 962961-BLM21BB050SH1 D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Differential Mode - Single Height (Max): 0.057" (1.45mm) Number of Lines: 1 Impedance @ Frequency: 5 Ohms @ 100 MHz Package / Case: 0805 (2012 Metric) Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): HF50ACC322513-T; HF50ACC453215-T; LBR2518T2R2M; LB2518T1R5M; LB3218T1R5M; SRN4012-2R2M; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: BLM21BB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
962961-BLM21BB050SH1D
Filters - Ferrite Beads and Chips 962961-BLM21BB050SH1D
Win Source Part Number: 962961-BLM21BB050SH1 D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM21 Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Filter Type: Differential Mode - Single Height (Max): 0.057" (1.45mm) Number of Lines: 1 Impedance @ Frequency: 5 Ohms @ 100 MHz Package / Case: 0805 (2012 Metric) Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): HF50ACC322513-T; HF50ACC453215-T; LBR2518T2R2M; LB2518T1R5M; LB3218T1R5M; SRN4012-2R2M; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Base Product Number: BLM21BB

Win Source Part Number: 962961-BLM21BB050SH1D
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM21
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Filter Type: Differential Mode - Single
Height (Max): 0.057" (1.45mm)
Number of Lines: 1
Impedance @ Frequency: 5 Ohms @ 100 MHz
Package / Case: 0805 (2012 Metric)
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): HF50ACC322513-T; HF50ACC453215-T; LBR2518T2R2M; LB2518T1R5M; LB3218T1R5M; SRN4012-2R2M;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Base Product Number: BLM21BB

Buy Now
5 OHM Inductor and Choke - 841-BLM21BB050SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 OHM Inductor and Choke
841-BLM21BB050SH1D
5 OHM Inductor and Choke 841-BLM21BB050SH1D
FERRITE BEAD 5 OHM 0805 1LN Product overview: BLM21BB050SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BB050SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 5 OHM 0805 1LN Product overview: BLM21BB050SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21BB050SH1D can be used for catalog matching and distributor lookup.

Supplier's Site
Ferrite Beads and Chips - 490-BLM21BB050SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21BB050SH1DDKR-ND
Ferrite Beads and Chips 490-BLM21BB050SH1DDKR-ND
FERRITE BEAD 5 OHM 0805 1LN

FERRITE BEAD 5 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM21BB050SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21BB050SH1DCT-ND
Ferrite Beads and Chips 490-BLM21BB050SH1DCT-ND
FERRITE BEAD 5 OHM 0805 1LN

FERRITE BEAD 5 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM21BB050SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM21BB050SH1DTR-ND
Ferrite Beads and Chips 490-BLM21BB050SH1DTR-ND
5 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0805 (2012 Metric)

5 Ohms @ 100MHz 1 Differential Mode - Single Ferrite Bead 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes Ferrite Beads
Product Number 962961-BLM21BB050SH1D 841-BLM21BB050SH1D 490-BLM21BB050SH1DDKR-ND
Product Name Filters - Ferrite Beads and Chips 5 OHM Inductor and Choke Ferrite Beads and Chips
Core Material Ferrite
Impedance 5 ohms 5 ohms
Mounting Option Surface Mount
Technology Multi-Layer
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-121 0402DF-121XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0017 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details