FERRITE BEAD 470 OHM 0805 1LN Product overview: BLM21AG471SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG471SH1D can be used for catalog matching and distributor lookup.
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 190mOhm
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 190mOhm
470 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 700mA 190mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-BLM21AG471SH1D | 490-11039-2-ND |
| Product Name | 470 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Multi-Layer | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 470 ohms |