220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 130mOhm
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 130mOhm
220 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 130mOhm
FERRITE BEAD 220 OHM 0805 1LN Product overview: BLM21AG221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG221SN1D can be used for catalog matching and distributor lookup.
Murata BLM21AG221SN1D Ferrite Bead
Murata BLM21AG221SN1D Ferrite Bead
Murata BLM21AG221SN1D Ferrite Bead
FERRITE BEAD, 220 OHM, 800 mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:220ohm; DC Current Rating:800mA; Product Range:BLM21A Series; DC Resistance Max:0.13ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-9704-2-ND | 841-BLM21AG221SN1D | 7241488 | 7241488P | 73M9130 |
| Product Name | Ferrite Beads and Chips | 220 OHM Inductor and Choke | Ferrite Beads | Ferrite Beads | Ferrite Bead, 220 Ohm, 800 Ma, 0805; Ferrite Case Style Murata |
| DCR | 0.1300 ohms | 0.1300 ohms | |||
| Rated DC Current | 800 milliamps | 200 milliamps | 800 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |||
| Mounting Option | Surface Mount |