150 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm
150 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm
150 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 800mA 100mOhm
FERRITE BEAD 150 OHM 0805 1LN Product overview: BLM21AG151SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG151SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 150 OHM, 800 mA, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance:150ohm; DC Current Rating:800mA; Product Range:BLM21A Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:2mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-9703-1-ND | 841-BLM21AG151SN1D | 73M9129 |
| Product Name | Ferrite Beads and Chips | 150 OHM Inductor and Choke | Ferrite Bead, 150 Ohm, 800 Ma, 0805; Ferrite Case Style Murata |
| DCR | 0.1000 ohms | 0.1000 ohms | |
| Rated DC Current | 800 milliamps | 800 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |