600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 450mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 450mOhm
600 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 450mOhm
FERRITE BEAD 600 OHM 0603 1LN Product overview: BLM18TG601TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18TG601TN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.45OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:600ohm; DC Current Rating:200mA; Product Range:BLM18T Series; DC Resistance Max:0.45ohm; Impedance Tolerance:± 25%; Ferrite Mounting:SMD RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-9702-2-ND | 841-BLM18TG601TN1D | 96K6996 |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke | Ferrite Bead, 0.45Ohm, 200Ma, 0603; Ferrite Case Style Murata |
| DCR | 0.4500 ohms | 0.4500 ohms | |
| Rated DC Current | 200 milliamps | 200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |