Murata Electronics Ferrite Beads and Chips BLM18SP102SN1D

Description
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18SP102SN1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP102SN1DTR-ND
Ferrite Beads and Chips 490-BLM18SP102SN1DTR-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP102SN1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP102SN1DDKR-ND
Ferrite Beads and Chips 490-BLM18SP102SN1DDKR-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP102SN1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP102SN1DCT-ND
Ferrite Beads and Chips 490-BLM18SP102SN1DCT-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm

Buy Now Datasheet
Singapore, Singapore
Inductor and Choke
841-BLM18SP102SN1D
Inductor and Choke 841-BLM18SP102SN1D
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18SP102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SP102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18SP102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SP102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 1 Kohm, 1.2A, 0603 Rohs Compliant Murata - 13AJ4445 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 1.2A, 0603 Rohs Compliant Murata
13AJ4445
Ferrite Bead, 1 Kohm, 1.2A, 0603 Rohs Compliant Murata 13AJ4445
FERRITE BEAD, 1 KOHM, 1.2A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 1 KOHM, 1.2A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-BLM18SP102SN1DTR-ND 841-BLM18SP102SN1D 13AJ4445
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Bead, 1 Kohm, 1.2A, 0603 Rohs Compliant Murata
DCR 0.1850 ohms
Rated DC Current 1200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - CMT908-H3-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details