Murata Electronics Ferrite Beads BLM18SP102SH1D

Description
Murata BLM18SP102SH1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18SP102SH1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2234943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234943
Ferrite Beads 2234943
Murata BLM18SP102SH1D Ferrite Bead

Murata BLM18SP102SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234944
Ferrite Beads 2234944
Murata BLM18SP102SH1D Ferrite Bead

Murata BLM18SP102SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234944P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234944P
Ferrite Beads 2234944P
Murata BLM18SP102SH1D Ferrite Bead

Murata BLM18SP102SH1D Ferrite Bead

Supplier's Site
Singapore, Singapore
Inductor and Choke
841-BLM18SP102SH1D
Inductor and Choke 841-BLM18SP102SH1D
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18SP102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SP102SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18SP102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SP102SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369211-BLM18SP102SH1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369211-BLM18SP102SH1D
Filters - Ferrite Beads and Chips 1369211-BLM18SP102SH1D
Win Source Part Number: 1369211-BLM18SP102SH 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 1 kOhms @ 100 MHz Current Rating (Max): 1.2A DC Resistance (DCR) (Max): 185mOhm

Win Source Part Number: 1369211-BLM18SP102SH1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 1 kOhms @ 100 MHz
Current Rating (Max): 1.2A
DC Resistance (DCR) (Max): 185mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP102SH1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP102SH1DCT-ND
Ferrite Beads and Chips 490-BLM18SP102SH1DCT-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP102SH1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP102SH1DDKR-ND
Ferrite Beads and Chips 490-BLM18SP102SH1DDKR-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP102SH1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP102SH1DTR-ND
Ferrite Beads and Chips 490-BLM18SP102SH1DTR-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.2A 185mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 1 Kohm, 0603 Rohs Compliant Murata - 13AJ4444 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1 Kohm, 0603 Rohs Compliant Murata
13AJ4444
Ferrite Bead, Aec-Q200, 1 Kohm, 0603 Rohs Compliant Murata 13AJ4444
FERRITE BEAD, AEC-Q200, 1 KOHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 1 KOHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18SP102SH1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18SP102SH1D
185mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

185mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 2234943 841-BLM18SP102SH1D 1369211-BLM18SP102SH1D 490-BLM18SP102SH1DCT-ND 13AJ4444 BLM18SP102SH1D
Product Name Ferrite Beads Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 1 Kohm, 0603 Rohs Compliant Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite Ferrite
Impedance 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0603
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details