Murata Electronics Ferrite Beads and Chips BLM18SP101SZ1D

Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.7A 22mOhm
Request a Quote Datasheet
Description
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.7A 22mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18SP101SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP101SZ1DTR-ND
Ferrite Beads and Chips 490-BLM18SP101SZ1DTR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.7A 22mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.7A 22mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP101SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP101SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM18SP101SZ1DDKR-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.7A 22mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.7A 22mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SP101SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SP101SZ1DCT-ND
Ferrite Beads and Chips 490-BLM18SP101SZ1DCT-ND
100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.7A 22mOhm

100 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3.7A 22mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1369148-BLM18SP101SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369148-BLM18SP101SZ1D
Filters - Ferrite Beads and Chips 1369148-BLM18SP101SZ1D
Win Source Part Number: 1369148-BLM18SP101SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 100 Ohms @ 100 MHz Current Rating (Max): 3.7A DC Resistance (DCR) (Max): 22mOhm

Win Source Part Number: 1369148-BLM18SP101SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 100 Ohms @ 100 MHz
Current Rating (Max): 3.7A
DC Resistance (DCR) (Max): 22mOhm

Buy Now Datasheet
Singapore, Singapore
100 OHM Inductor and Choke
841-BLM18SP101SZ1D
100 OHM Inductor and Choke 841-BLM18SP101SZ1D
FERRITE BEAD 100 OHM 0603 1LN Product overview: BLM18SP101SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SP101SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 100 OHM 0603 1LN Product overview: BLM18SP101SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SP101SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18SP101SZ1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18SP101SZ1D
22mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

22mΩ ±25% 100Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 100 Ohm, 0603 Rohs Compliant Murata - 13AJ4443 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 100 Ohm, 0603 Rohs Compliant Murata
13AJ4443
Ferrite Bead, Aec-Q200, 100 Ohm, 0603 Rohs Compliant Murata 13AJ4443
FERRITE BEAD, AEC-Q200, 100 OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 100 OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-BLM18SP101SZ1DTR-ND 1369148-BLM18SP101SZ1D 841-BLM18SP101SZ1D BLM18SP101SZ1D 13AJ4443
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 100 OHM Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, Aec-Q200, 100 Ohm, 0603 Rohs Compliant Murata
DCR 0.0220 ohms 0.0220 ohms 0.0220 ohms
Rated DC Current 3700 milliamps 3700 milliamps 3700 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details