Murata Electronics Ferrite Beads and Chips BLM18SN220TZ1D

Description
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm
Request a Quote Datasheet
Description
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-13960-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13960-1-ND
Ferrite Beads and Chips 490-13960-1-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13960-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13960-6-ND
Ferrite Beads and Chips 490-13960-6-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13960-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13960-2-ND
Ferrite Beads and Chips 490-13960-2-ND
22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm

22 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 8A 4mOhm

Buy Now Datasheet
22 OHM Inductor and Choke - 841-BLM18SN220TZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Inductor and Choke
841-BLM18SN220TZ1D
22 OHM Inductor and Choke 841-BLM18SN220TZ1D
FERRITE BEAD 22 OHM 0603 1LN Product overview: BLM18SN220TZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SN220TZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 22 OHM 0603 1LN Product overview: BLM18SN220TZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SN220TZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1041534-BLM18SN220TZ1D
Filters - Ferrite Beads and Chips 1041534-BLM18SN220TZ1D
Win Source Part Number: 1041534-BLM18SN220TZ 1D Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM18 Package: Tape & Reel Current Rating (Max): 8A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.030" (0.75mm) Number of Lines: 1 Impedance @ Frequency: 22 Ohms @ 100 MHz DC Resistance (DCR) (Max): 4mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): FBMJ1608HS220NTR; FBMJ2125HS250NT; FBMJ1608HM180NTR; BLM21SN300SH1D; BLM21SN300SN1D; BLM21SN300SZ1D; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-13960-6,490-1396 0-2,490-13960-1 Base Product Number: BLM18SN

Win Source Part Number: 1041534-BLM18SN220TZ1D
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM18
Package: Tape & Reel
Current Rating (Max): 8A
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.030" (0.75mm)
Number of Lines: 1
Impedance @ Frequency: 22 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 4mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): FBMJ1608HS220NTR; FBMJ2125HS250NT; FBMJ1608HM180NTR; BLM21SN300SH1D; BLM21SN300SN1D; BLM21SN300SZ1D;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-13960-6,490-13960-2,490-13960-1
Base Product Number: BLM18SN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 490-13960-1-ND 841-BLM18SN220TZ1D 1041534-BLM18SN220TZ1D
Product Name Ferrite Beads and Chips 22 OHM Inductor and Choke Filters - Ferrite Beads and Chips
DCR 0.0040 ohms 0.0040 ohms
Rated DC Current 8000 milliamps 8000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details