Murata Power Solutions Ferrite Beads and Chips BLM18SG121TN1D

Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-3996-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-3996-1-ND
Ferrite Beads and Chips 490-3996-1-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-3996-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-3996-6-ND
Ferrite Beads and Chips 490-3996-6-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-3996-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-3996-2-ND
Ferrite Beads and Chips 490-3996-2-ND
120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

120 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 3A 25mOhm

Buy Now Datasheet
Singapore, Singapore
120 OHM Inductor and Choke
841-BLM18SG121TN1D
120 OHM Inductor and Choke 841-BLM18SG121TN1D
FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18SG121TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SG121TN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 120 OHM 0603 1LN Product overview: BLM18SG121TN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SG121TN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.025Ohm, 3A, 0603; Ferrite Case Style Murata - 73M9122 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.025Ohm, 3A, 0603; Ferrite Case Style Murata
73M9122
Ferrite Bead, 0.025Ohm, 3A, 0603; Ferrite Case Style Murata 73M9122
FERRITE BEAD, 0.025OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:BLM18S Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.025OHM, 3A, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:120ohm; DC Current Rating:3A; Product Range:BLM18S Series; DC Resistance Max:0.025ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18SG121TN1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18SG121TN1D
25mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS

25mΩ ±25% 120Ω@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 490-3996-1-ND 841-BLM18SG121TN1D 73M9122 BLM18SG121TN1D
Product Name Ferrite Beads and Chips 120 OHM Inductor and Choke Ferrite Bead, 0.025Ohm, 3A, 0603; Ferrite Case Style Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.0250 ohms 0.0250 ohms 0.0250 ohms
Rated DC Current 3000 milliamps 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details