Murata Power Solutions Ferrite Beads BLM18RK471SN1D

Description
Murata BLM18RK471SN1D Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM18RK471SN1D Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 8119629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8119629
Ferrite Beads 8119629
Murata BLM18RK471SN1D Ferrite Bead

Murata BLM18RK471SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 8119629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
8119629P
Ferrite Beads 8119629P
Murata BLM18RK471SN1D Ferrite Bead

Murata BLM18RK471SN1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1705851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1705851
Ferrite Beads 1705851
Murata BLM18RK471SN1D Ferrite Bead

Murata BLM18RK471SN1D Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-5264-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5264-6-ND
Ferrite Beads and Chips 490-5264-6-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm

470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5264-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5264-2-ND
Ferrite Beads and Chips 490-5264-2-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm

470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5264-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5264-1-ND
Ferrite Beads and Chips 490-5264-1-ND
470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm

470 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 500mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-BLM18RK471SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM18RK471SN1D
470 OHM Inductor and Choke 841-BLM18RK471SN1D
FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18RK471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18RK471SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18RK471SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18RK471SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.5Ohm, 200Ma, 0603; Ferrite Case Style Murata - 73M9120 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.5Ohm, 200Ma, 0603; Ferrite Case Style Murata
73M9120
Ferrite Bead, 0.5Ohm, 200Ma, 0603; Ferrite Case Style Murata 73M9120
FERRITE BEAD, 0.5OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:200mA; Product Range:BLM18R Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.5OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:470ohm; DC Current Rating:200mA; Product Range:BLM18R Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 8119629 8119629P 490-5264-6-ND 841-BLM18RK471SN1D 73M9120
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips 470 OHM Inductor and Choke Ferrite Bead, 0.5Ohm, 200Ma, 0603; Ferrite Case Style Murata
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Application Digital interface, emi suppression filter
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 0603 (1608m) 0603
Unlock Full Specs
to access all available technical data