220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm
220 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 300mOhm
FERRITE BEAD 220 OHM 0603 1LN Product overview: BLM18RK221SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18RK221SN1D can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.3OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:220ohm; DC Current Rating:200mA; Product Range:BLM18R Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 490-5985-1-ND | 841-BLM18RK221SN1D | 73M9119 |
| Product Name | Ferrite Beads and Chips | 220 OHM Inductor and Choke | Ferrite Bead, 0.3Ohm, 200Ma, 0603; Ferrite Case Style Murata |
| DCR | 0.3000 ohms | 0.3000 ohms | |
| Rated DC Current | 200 milliamps | 200 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |